EPCOS AG Aluminum Electrolytic Capacitors: Screw terminals B41456B9339M000

Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Screw terminals - B41456B9339M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Screw terminals
B41456B9339M000
Aluminum Electrolytic Capacitors: Screw terminals B41456B9339M000
Aluminum Electrolytic Capacitors: Screw terminals

Aluminum Electrolytic Capacitors: Screw terminals

Supplier's Site
Aluminum Electrolytic Capacitors - 495-6340-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6340-ND
Aluminum Electrolytic Capacitors 495-6340-ND
33000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 6mOhm @ 100Hz 12000 Hrs @ 85°C

33000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 6mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
33000UF 100V Capacitor
58-B41456B9339M000
33000UF 100V Capacitor 58-B41456B9339M000
CAP ALUM 33000UF 20% 100V SCREW Product overview: B41456B9339M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33000UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33000UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41456B9339M000 can be used for catalog matching and distributor lookup.

CAP ALUM 33000UF 20% 100V SCREW Product overview: B41456B9339M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33000UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33000UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41456B9339M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 33000Μf, 100V, Alu Elec, Screw; Capacitance Epcos - 16AC2927 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33000Μf, 100V, Alu Elec, Screw; Capacitance Epcos
16AC2927
Cap, 33000Μf, 100V, Alu Elec, Screw; Capacitance Epcos 16AC2927
CAP, 33000µF, 100V, ALU ELEC, SCREW; Capacitance:33000µF; Voltage Rating:100V; Product Range:B41456 Series; Lifetime @ Temperature:12000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:76.9mm; Lead RoHS Compliant: Yes

CAP, 33000µF, 100V, ALU ELEC, SCREW; Capacitance:33000µF; Voltage Rating:100V; Product Range:B41456 Series; Lifetime @ Temperature:12000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:76.9mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41456B9339M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41456B9339M000
Capacitors - Aluminum Electrolytic Capacitors B41456B9339M000
CAP ALUM 33000UF 20% 100V SCREW

CAP ALUM 33000UF 20% 100V SCREW

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41456B9339M000 495-6340-ND 58-B41456B9339M000 16AC2927 B41456B9339M000
Product Name Aluminum Electrolytic Capacitors: Screw terminals Aluminum Electrolytic Capacitors 33000UF 100V Capacitor Cap, 33000Μf, 100V, Alu Elec, Screw; Capacitance Epcos Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33000 microF 33000 microF 33000 microF 33000 microF 33000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitor - 101C402T250CJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers