EPCOS AG Aluminum Electrolytic Capacitors: Screw terminals B41456B8689M000

Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Screw terminals - B41456B8689M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Screw terminals
B41456B8689M000
Aluminum Electrolytic Capacitors: Screw terminals B41456B8689M000
Aluminum Electrolytic Capacitors: Screw terminals

Aluminum Electrolytic Capacitors: Screw terminals

Supplier's Site
Singapore, Singapore
68000uF 63V 0.003 Ohm Capacitor
58-B41456B8689M000
68000uF 63V 0.003 Ohm Capacitor 58-B41456B8689M000
Cap Aluminum Lytic 68000uF 63V 20% (76.9 X 105.7mm) Clamp Mount Screw 0.003 Ohm 20A 12000h 85°C Product overview: B41456B8689M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68000uF, 63V, 0.003 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68000uF, 63V, 0.003 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41456B8689M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 68000uF 63V 20% (76.9 X 105.7mm) Clamp Mount Screw 0.003 Ohm 20A 12000h 85°C Product overview: B41456B8689M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68000uF, 63V, 0.003 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68000uF, 63V, 0.003 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41456B8689M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-4226-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-4226-ND
Aluminum Electrolytic Capacitors 495-4226-ND
68000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5mOhm @ 100Hz 12000 Hrs @ 85°C

68000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Long Life, B41456 Series, 68000 F, 20%, 63 V, 76.9 Mm, 0.0079 Ohm Rohs Compliant Epcos - 13J5272 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, B41456 Series, 68000 F, 20%, 63 V, 76.9 Mm, 0.0079 Ohm Rohs Compliant Epcos
13J5272
Electrolytic Capacitor, Long Life, B41456 Series, 68000 F, 20%, 63 V, 76.9 Mm, 0.0079 Ohm Rohs Compliant Epcos 13J5272
Electrolytic Capacitor, Long Life, B41456 Series, 68000 F, 20%, 63 V, 76.9 mm, 0.0079 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, B41456 Series, 68000 F, 20%, 63 V, 76.9 mm, 0.0079 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41456B8689M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41456B8689M000
Capacitors - Aluminum Electrolytic Capacitors B41456B8689M000
CAP ALUM 68000UF 20% 63V SCREW

CAP ALUM 68000UF 20% 63V SCREW

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41456B8689M000 58-B41456B8689M000 495-4226-ND 13J5272 B41456B8689M000
Product Name Aluminum Electrolytic Capacitors: Screw terminals 68000uF 63V 0.003 Ohm Capacitor Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, B41456 Series, 68000 F, 20%, 63 V, 76.9 Mm, 0.0079 Ohm Rohs Compliant Epcos Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 68000 microF 68000 microF 68000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101113U040BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers