EPCOS AG Aluminum Electrolytic Capacitors: Screw terminals B41456B8339M000

Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Screw terminals - B41456B8339M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Screw terminals
B41456B8339M000
Aluminum Electrolytic Capacitors: Screw terminals B41456B8339M000
Aluminum Electrolytic Capacitors: Screw terminals

Aluminum Electrolytic Capacitors: Screw terminals

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 965157-B41456B8339M000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
965157-B41456B8339M000
Capacitors - Aluminum Electrolytic Capacitors 965157-B41456B8339M000
Win Source Part Number: 965157-B41456B8339M0 00 Category: Capacitors>Aluminum Electrolytic Capacitors Series: B41456 Package: Bulk Applications: General Purpose Height - Seated (Max): 4.201" (106.70mm) Standard Package: 36 Capacitance: 33000 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.874" (22.20mm) Impedance: 12 mOhms ESR (Equivalent Series Resistance): 12mOhm @ 100Hz Lifetime @ Temp.: 12000 Hrs @ 85°C Polarization: Polar Mounting Type: Chassis Mount Package / Case: Radial, Can - Screw Terminals Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.032" Dia (51.60mm) Alternative Parts (Cross-Reference): LNR1V333MSE; EKMH250VNN333MA50T; ELG339M025AT6AA; DCMC353U016AA2B; DCMC363U035AC2B; DCM353U040BB2B; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0085 Mfr: EPCOS - TDK Electronics Other Names: B41456B8339M,B41456B 8339M-ND,495-6337 Ripple Current @ Low Frequency: 14 A @ 100 Hz

Win Source Part Number: 965157-B41456B8339M000
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: B41456
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 4.201" (106.70mm)
Standard Package: 36
Capacitance: 33000 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 0.874" (22.20mm)
Impedance: 12 mOhms
ESR (Equivalent Series Resistance): 12mOhm @ 100Hz
Lifetime @ Temp.: 12000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - Screw Terminals
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.032" Dia (51.60mm)
Alternative Parts (Cross-Reference): LNR1V333MSE; EKMH250VNN333MA50T; ELG339M025AT6AA; DCMC353U016AA2B; DCMC363U035AC2B; DCM353U040BB2B;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0085
Mfr: EPCOS - TDK Electronics
Other Names: B41456B8339M,B41456B8339M-ND,495-6337
Ripple Current @ Low Frequency: 14 A @ 100 Hz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 495-6337-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6337-ND
Aluminum Electrolytic Capacitors 495-6337-ND
33000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12mOhm @ 100Hz 12000 Hrs @ 85°C

33000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
33000UF 63V Capacitor
58-B41456B8339M000
33000UF 63V Capacitor 58-B41456B8339M000
CAP ALUM 33000UF 20% 63V SCREW Product overview: B41456B8339M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33000UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33000UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41456B8339M000 can be used for catalog matching and distributor lookup.

CAP ALUM 33000UF 20% 63V SCREW Product overview: B41456B8339M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33000UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33000UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41456B8339M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 33000Μf, 63V, Alu Elec, Screw; Capacitance Epcos - 16AC2925 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33000Μf, 63V, Alu Elec, Screw; Capacitance Epcos
16AC2925
Cap, 33000Μf, 63V, Alu Elec, Screw; Capacitance Epcos 16AC2925
CAP, 33000µF, 63V, ALU ELEC, SCREW; Capacitance:33000µF; Voltage Rating:63V; Product Range:B41456 Series; Lifetime @ Temperature:12000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:51.6mm; Lead RoHS Compliant: Yes

CAP, 33000µF, 63V, ALU ELEC, SCREW; Capacitance:33000µF; Voltage Rating:63V; Product Range:B41456 Series; Lifetime @ Temperature:12000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:51.6mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41456B8339M000 965157-B41456B8339M000 495-6337-ND 58-B41456B8339M000 16AC2925
Product Name Aluminum Electrolytic Capacitors: Screw terminals Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 33000UF 63V Capacitor Cap, 33000Μf, 63V, Alu Elec, Screw; Capacitance Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33000 microF 33000 microF 33000 microF 33000 microF 33000 microF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 63 volts 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details