EPCOS AG Aluminum Electrolytic Capacitors: Screw terminals B41456B7100M000

Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Screw terminals - B41456B7100M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Screw terminals
B41456B7100M000
Aluminum Electrolytic Capacitors: Screw terminals B41456B7100M000
Aluminum Electrolytic Capacitors: Screw terminals

Aluminum Electrolytic Capacitors: Screw terminals

Supplier's Site
Aluminum Capacitors - B41456B7100M000 - 777672-B41456B7100M000 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - B41456B7100M000
777672-B41456B7100M000
Aluminum Capacitors - B41456B7100M000 777672-B41456B7100M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 777672-B41456B7100M0 00 Series: B41456 Packaging: Bulk Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - Screw Terminals Applications: General Mounting: Chassis Mount Capacitance: 100000μF Tolerance: ±20% Lead Spacing: 1.122" (28.50mm) Impedance: 7 mOhm ESR (Equivalent Series Resistance): 8.2 mOhm @ 100Hz Lifetime @ Temp.: 12000 Hrs @ 85°C Polarization: Polar Family Name: B41456 Categories: Capacitors Dimension: 2.532" Dia (64.30mm) Ripple Current - Low Frequency: 19A @ 100Hz Height - Seated (Maximum): 4.161" (105.70mm) Voltage Rating DC: 40V Alternative Parts (Cross-Reference): ALS40G104NF040; ALS40A104MF040; ALS40C104MF040; ALS40A104NF040; Introduction Date: June 25, 2001 ECCN: EAR99 Country of Origin: Brazil Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 777672-B41456B7100M000
Series: B41456
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - Screw Terminals
Applications: General
Mounting: Chassis Mount
Capacitance: 100000μF
Tolerance: ±20%
Lead Spacing: 1.122" (28.50mm)
Impedance: 7 mOhm
ESR (Equivalent Series Resistance): 8.2 mOhm @ 100Hz
Lifetime @ Temp.: 12000 Hrs @ 85°C
Polarization: Polar
Family Name: B41456
Categories: Capacitors
Dimension: 2.532" Dia (64.30mm)
Ripple Current - Low Frequency: 19A @ 100Hz
Height - Seated (Maximum): 4.161" (105.70mm)
Voltage Rating DC: 40V
Alternative Parts (Cross-Reference): ALS40G104NF040; ALS40A104MF040; ALS40C104MF040; ALS40A104NF040;
Introduction Date: June 25, 2001
ECCN: EAR99
Country of Origin: Brazil
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
100000UF 40V Capacitor
58-B41456B7100M000
100000UF 40V Capacitor 58-B41456B7100M000
CAP ALUM 100000UF 20% 40V SCREW Product overview: B41456B7100M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100000UF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100000UF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41456B7100M000 can be used for catalog matching and distributor lookup.

CAP ALUM 100000UF 20% 40V SCREW Product overview: B41456B7100M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100000UF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100000UF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41456B7100M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-4219-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-4219-ND
Aluminum Electrolytic Capacitors 495-4219-ND
100000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 8.2mOhm @ 100Hz 12000 Hrs @ 85°C

100000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 8.2mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41456B7100M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41456B7100M000
Capacitors - Aluminum Electrolytic Capacitors B41456B7100M000
CAP ALUM 100000UF 20% 40V SCREW

CAP ALUM 100000UF 20% 40V SCREW

Supplier's Site
Electrolytic Capacitor, Long Life, B41456 Series, 0.1 F, 20%, 40 V, 64.3 Mm, 0.0082 Ohm Rohs Compliant Epcos - 13J5263 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, B41456 Series, 0.1 F, 20%, 40 V, 64.3 Mm, 0.0082 Ohm Rohs Compliant Epcos
13J5263
Electrolytic Capacitor, Long Life, B41456 Series, 0.1 F, 20%, 40 V, 64.3 Mm, 0.0082 Ohm Rohs Compliant Epcos 13J5263
Electrolytic Capacitor, Long Life, B41456 Series, 0.1 F, 20%, 40 V, 64.3 mm, 0.0082 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, B41456 Series, 0.1 F, 20%, 40 V, 64.3 mm, 0.0082 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap Aluminum Lytic 0.1F 40V 20% (64.3 X 105.7mm) Screw Terminal 0.0041 Ohm 19000mA 12000h 85C - 3410-B41456B7100M000 - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum Lytic 0.1F 40V 20% (64.3 X 105.7mm) Screw Terminal 0.0041 Ohm 19000mA 12000h 85C
3410-B41456B7100M000
Cap Aluminum Lytic 0.1F 40V 20% (64.3 X 105.7mm) Screw Terminal 0.0041 Ohm 19000mA 12000h 85C 3410-B41456B7100M000
Cap Aluminum Lytic 0.1F 40V 20% (64.3 X 105.7mm) Screw Terminal 0.0041 Ohm 19000mA 12000h 85C

Cap Aluminum Lytic 0.1F 40V 20% (64.3 X 105.7mm) Screw Terminal 0.0041 Ohm 19000mA 12000h 85C

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41456B7100M000 777672-B41456B7100M000 58-B41456B7100M000 495-4219-ND B41456B7100M000 13J5263 3410-B41456B7100M000
Product Name Aluminum Electrolytic Capacitors: Screw terminals Aluminum Capacitors - B41456B7100M000 100000UF 40V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, B41456 Series, 0.1 F, 20%, 40 V, 64.3 Mm, 0.0082 Ohm Rohs Compliant Epcos Cap Aluminum Lytic 0.1F 40V 20% (64.3 X 105.7mm) Screw Terminal 0.0041 Ohm 19000mA 12000h 85C
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100000 microF 100000 microF 100000 microF 100000 microF 100000 microF 100000 microF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C572T200CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0100220KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details