EPCOS AG Aluminum Electrolytic Capacitors: Screw terminals B41456B4220M000

Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Screw terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Screw terminals - B41456B4220M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Screw terminals
B41456B4220M000
Aluminum Electrolytic Capacitors: Screw terminals B41456B4220M000
Aluminum Electrolytic Capacitors: Screw terminals

Aluminum Electrolytic Capacitors: Screw terminals

Supplier's Site
Aluminum Electrolytic Capacitors - B41456B4220M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41456B4220M000-ND
Aluminum Electrolytic Capacitors B41456B4220M000-ND
220000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 7.3mOhm @ 100Hz 12000 Hrs @ 85°C

220000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 7.3mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
220000UF 16V Capacitor
58-B41456B4220M000
220000UF 16V Capacitor 58-B41456B4220M000
CAP ALUM 220000UF 20% 16V SCREW Product overview: B41456B4220M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41456B4220M000 can be used for catalog matching and distributor lookup.

CAP ALUM 220000UF 20% 16V SCREW Product overview: B41456B4220M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41456B4220M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41456B4220M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41456B4220M000
Capacitors - Aluminum Electrolytic Capacitors B41456B4220M000
CAP ALUM 220000UF 20% 16V SCREW

CAP ALUM 220000UF 20% 16V SCREW

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B41456B4220M000 B41456B4220M000-ND 58-B41456B4220M000 B41456B4220M000
Product Name Aluminum Electrolytic Capacitors: Screw terminals Aluminum Electrolytic Capacitors 220000UF 16V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220000 microF 220000 microF 220000 microF 220000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701259 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details