Cap Aluminum Lytic 3900uF 50V 20% (30 X 25mm) Snap-In 10mm 2.54A 2000h 105°C Bulk Product overview: B41252C6398M from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900uF, 50V, 2.54A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900uF, 50V, 2.54A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41252C6398M can be used for catalog matching and distributor lookup.
CAP ALUM 3900UF 20% 50V SNAP
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 58-B41252C6398M | B41252C6398M |
| Product Name | 3900uF 50V 2.54A Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Tolerance | 20 (+/- %) | |
| WVDC | 50 volts | 50 volts |