The Electrolytic Capacitor, Snap-In, B41252 Series, features a capacitance of 1000 µF with a tolerance of ±20% and a rated voltage of 100 V. It is designed for general-purpose applications, particularly in professional power supplies. This capacitor is RoHS compliant and has a useful life of 2000 hours at a maximum temperature of 105 °C. The construction includes an aluminum case that is fully insulated, with snap-in solder pins for secure mounting on PC boards. It also includes a safety vent and a marking for the minus pole on the insulating sleeve. The operating temperature range is from -40 °C to +105 °C, making it suitable for various environmental conditions.
PVC insulation
CAP ALUM 1000UF 20% 100V SNAP Product overview: B41252B9108M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41252B9108M000 can be used for catalog matching and distributor lookup.
1000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
CAP ALUM 1000UF 20% 100V SNAP
Electrolytic Capacitor, Snap-in, B41252 Series, 1000 F, 20%, 100 V, 25.4 mm RoHS Compliant: Yes
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41252B9108M000 | 58-B41252B9108M000 | 495-76559-ND | B41252B9108M000 | 41Y5394 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | 1000UF 100V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Snap-In, B41252 Series, 1000 F, 20%, 100 V, 25.4 Mm Rohs Compliant Epcos |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |