TDK Corporation Aluminum Electrolytic Capacitors: Snap-in B41252B8688M060

Description
PET insulation
Request a Quote Datasheet
Description
PET insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41252B8688M060 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41252B8688M060
Aluminum Electrolytic Capacitors: Snap-in B41252B8688M060
PET insulation

PET insulation

Supplier's Site
Aluminum Electrolytic Capacitors - 495-B41252B8688M060-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B41252B8688M060-ND
Aluminum Electrolytic Capacitors 495-B41252B8688M060-ND
6800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

6800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
B41252B8688M060
Aluminum Electrolytic Capacitors - Snap In B41252B8688M060
Aluminum Electrolytic Capacitors - Snap In 63VDC 6800uF 20% PET 6mm Terminals

Aluminum Electrolytic Capacitors - Snap In 63VDC 6800uF 20% PET 6mm Terminals

Buy Now Datasheet
Cap, 6800Uf, 63V, Alu Elec, Snap-In Rohs Compliant Epcos - 83AH9766 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Uf, 63V, Alu Elec, Snap-In Rohs Compliant Epcos
83AH9766
Cap, 6800Uf, 63V, Alu Elec, Snap-In Rohs Compliant Epcos 83AH9766
CAP, 6800UF, 63V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 6800UF, 63V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B41252B8688M060 495-B41252B8688M060-ND B41252B8688M060 83AH9766
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Snap In Cap, 6800Uf, 63V, Alu Elec, Snap-In Rohs Compliant Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C223U100CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details