EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41252B8338M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41252B8338M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41252B8338M000
Aluminum Electrolytic Capacitors: Snap-in B41252B8338M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - B41252B8338M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41252B8338M-ND
Aluminum Electrolytic Capacitors B41252B8338M-ND
3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, B41252 Series, 3300 F, 20%, 63 V, 25.4 Mm Rohs Compliant Epcos - 41Y5392 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B41252 Series, 3300 F, 20%, 63 V, 25.4 Mm Rohs Compliant Epcos
41Y5392
Electrolytic Capacitor, Snap-In, B41252 Series, 3300 F, 20%, 63 V, 25.4 Mm Rohs Compliant Epcos 41Y5392
Electrolytic Capacitor, Snap-in, B41252 Series, 3300 F, 20%, 63 V, 25.4 mm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B41252 Series, 3300 F, 20%, 63 V, 25.4 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number B41252B8338M000 B41252B8338M-ND 41Y5392
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, B41252 Series, 3300 F, 20%, 63 V, 25.4 Mm Rohs Compliant Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701177 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details