EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41252B3159M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41252B3159M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41252B3159M000
Aluminum Electrolytic Capacitors: Snap-in B41252B3159M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - B41252B3159M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41252B3159M000-ND
Aluminum Electrolytic Capacitors B41252B3159M000-ND
15000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

15000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
15000UF 10V Capacitor
58-B41252B3159M000
15000UF 10V Capacitor 58-B41252B3159M000
CAP ALUM 15000UF 20% 10V SNAP Product overview: B41252B3159M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15000UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41252B3159M000 can be used for catalog matching and distributor lookup.

CAP ALUM 15000UF 20% 10V SNAP Product overview: B41252B3159M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15000UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41252B3159M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41252B3159M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41252B3159M000
Capacitors - Aluminum Electrolytic Capacitors B41252B3159M000
CAP ALUM 15000UF 20% 10V SNAP

CAP ALUM 15000UF 20% 10V SNAP

Supplier's Site
Cap, 15000Μf, 10V, Alu Elec, Snap-In; Capacitance Epcos - 16AC2916 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15000Μf, 10V, Alu Elec, Snap-In; Capacitance Epcos
16AC2916
Cap, 15000Μf, 10V, Alu Elec, Snap-In; Capacitance Epcos 16AC2916
CAP, 15000µF, 10V, ALU ELEC, SNAP-IN; Capacitance:15000µF; Voltage Rating:10V; Product Range:B41252 Series; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 15000µF, 10V, ALU ELEC, SNAP-IN; Capacitance:15000µF; Voltage Rating:10V; Product Range:B41252 Series; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41252B3159M000 B41252B3159M000-ND 58-B41252B3159M000 B41252B3159M000 16AC2916
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors 15000UF 10V Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 15000Μf, 10V, Alu Elec, Snap-In; Capacitance Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15000 microF 15000 microF 15000 microF 15000 microF 15000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Quick Connect, Snap-In
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730290 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C753U030BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers