CAP ALUM 1000UF 20% 80V SNAP Product overview: B41252B108M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 80V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41252B108M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 58-B41252B108M |
| Product Name | 1000UF 80V Capacitor |
| Configuration / Form Factor | Leaded Capacitor |
| RoHS Compliant | Yes |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |