TDK Corporation Aluminum Electrolytic Capacitors: Snap-in B41252B0478M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41252B0478M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41252B0478M000
Aluminum Electrolytic Capacitors: Snap-in B41252B0478M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - B41252B478M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B41252B478M-ND
Aluminum Electrolytic Capacitors B41252B478M-ND
4700µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

4700µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

Buy Now Datasheet
Cap, Alu Elec, 4700Uf, 80V, Snap-In Rohs Compliant Epcos - 25AJ0611 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 4700Uf, 80V, Snap-In Rohs Compliant Epcos
25AJ0611
Cap, Alu Elec, 4700Uf, 80V, Snap-In Rohs Compliant Epcos 25AJ0611
CAP, ALU ELEC, 4700UF, 80V, SNAP-IN ROHS COMPLIANT: YES

CAP, ALU ELEC, 4700UF, 80V, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number B41252B0478M000 B41252B478M-ND 25AJ0611
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors Cap, Alu Elec, 4700Uf, 80V, Snap-In Rohs Compliant Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic Capacitor - 101C522U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5200 microF
View Details
3 suppliers