PVC insulation
1000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
Cap Aluminum Lytic 1000uF 100V 20% (22 X 35mm) Snap-In 10mm 1.71A 2000h 105°C Bulk Product overview: B41252A9108M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 100V, 1.71A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 100V, 1.71A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41252A9108M000 can be used for catalog matching and distributor lookup.
Electrolytic Capacitor, Snap-in, B41252 Series, 1000 F, 20%, 100 V, 22 mm RoHS Compliant: Yes
CAP ALUM 1000UF 20% 100V SNAP
CAP ALUM 1000UF 20% 100V SNAP
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41252A9108M000 | 495-6175-ND | 58-B41252A9108M000 | 41Y5386 | B41252A9108M000 | B41252A9108M000 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | Aluminum Electrolytic Capacitors | 1000uF 100V 1.71A Capacitor | Electrolytic Capacitor, Snap-In, B41252 Series, 1000 F, 20%, 100 V, 22 Mm Rohs Compliant Epcos | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized |