EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41252A8228M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41252A8228M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41252A8228M000
Aluminum Electrolytic Capacitors: Snap-in B41252A8228M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - 495-77625-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-77625-ND
Aluminum Electrolytic Capacitors 495-77625-ND
2200µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

2200µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
2200uF 63V 1.86A Capacitor
58-B41252A8228M000
2200uF 63V 1.86A Capacitor 58-B41252A8228M000
Cap Aluminum Lytic 2200uF 63V 20% (22 X 35mm) Snap-In 10mm 1.86A 2000h 105°C Bulk Product overview: B41252A8228M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 63V, 1.86A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 63V, 1.86A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41252A8228M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 2200uF 63V 20% (22 X 35mm) Snap-In 10mm 1.86A 2000h 105°C Bulk Product overview: B41252A8228M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 63V, 1.86A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 63V, 1.86A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41252A8228M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41252A8228M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41252A8228M000
Capacitors - Aluminum Electrolytic Capacitors B41252A8228M000
CAP ALUM 2200UF 20% 63V SNAP

CAP ALUM 2200UF 20% 63V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, B41252 Series, 2200 F, 20%, 63 V, 22 Mm Rohs Compliant Epcos - 41Y5385 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B41252 Series, 2200 F, 20%, 63 V, 22 Mm Rohs Compliant Epcos
41Y5385
Electrolytic Capacitor, Snap-In, B41252 Series, 2200 F, 20%, 63 V, 22 Mm Rohs Compliant Epcos 41Y5385
Electrolytic Capacitor, Snap-in, B41252 Series, 2200 F, 20%, 63 V, 22 mm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B41252 Series, 2200 F, 20%, 63 V, 22 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 108803488 - Radwell International
Willingboro, NJ, United States
Capacitor
108803488
Capacitor 108803488
ELECTROLYTIC CAPACITOR, SNAP-IN, B41252 SERIES, 2200 F, 20%, 63 V, 22 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ELECTROLYTIC CAPACITOR, SNAP-IN, B41252 SERIES, 2200 F, 20%, 63 V, 22 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41252A8228M000 495-77625-ND 58-B41252A8228M000 B41252A8228M000 41Y5385 108803488
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors 2200uF 63V 1.86A Capacitor Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, B41252 Series, 2200 F, 20%, 63 V, 22 Mm Rohs Compliant Epcos Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2.20E9 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C303U100CE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701043 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details