EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41252A7688M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41252A7688M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41252A7688M000
Aluminum Electrolytic Capacitors: Snap-in B41252A7688M000
PVC insulation

PVC insulation

Supplier's Site
Singapore, Singapore
6800UF 35V Capacitor
58-B41252A7688M000
6800UF 35V Capacitor 58-B41252A7688M000
CAP ALUM 6800UF 20% 35V SNAP Product overview: B41252A7688M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41252A7688M000 can be used for catalog matching and distributor lookup.

CAP ALUM 6800UF 20% 35V SNAP Product overview: B41252A7688M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41252A7688M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-77624-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-77624-ND
Aluminum Electrolytic Capacitors 495-77624-ND
6800µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

6800µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41252A7688M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41252A7688M000
Capacitors - Aluminum Electrolytic Capacitors B41252A7688M000
CAP ALUM 6800UF 20% 35V SNAP

CAP ALUM 6800UF 20% 35V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, B41252 Series, 6800 F, 20%, 35 V, 22 Mm Rohs Compliant Epcos - 41Y5384 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B41252 Series, 6800 F, 20%, 35 V, 22 Mm Rohs Compliant Epcos
41Y5384
Electrolytic Capacitor, Snap-In, B41252 Series, 6800 F, 20%, 35 V, 22 Mm Rohs Compliant Epcos 41Y5384
Electrolytic Capacitor, Snap-in, B41252 Series, 6800 F, 20%, 35 V, 22 mm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B41252 Series, 6800 F, 20%, 35 V, 22 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41252A7688M000 58-B41252A7688M000 495-77624-ND B41252A7688M000 41Y5384
Product Name Aluminum Electrolytic Capacitors: Snap-in 6800UF 35V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, B41252 Series, 6800 F, 20%, 35 V, 22 Mm Rohs Compliant Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF 6800 microF 6800 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details