EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41252A7338M002

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41252A7338M002 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41252A7338M002
Aluminum Electrolytic Capacitors: Snap-in B41252A7338M002
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - 495-B41252A7338M002-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B41252A7338M002-ND
Aluminum Electrolytic Capacitors 495-B41252A7338M002-ND
3300µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2000 Hrs @ 105°C

3300µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2000 Hrs @ 105°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
B41252A7338M002
Aluminum Electrolytic Capacitors - Snap In B41252A7338M002
Aluminum Electrolytic Capacitors - Snap In 35VDC 3300uF 20% PVC 3 Term 4.5mm

Aluminum Electrolytic Capacitors - Snap In 35VDC 3300uF 20% PVC 3 Term 4.5mm

Buy Now Datasheet
Cap, 3300Uf, 35V, Alu Elec, Snap-In Rohs Compliant Epcos - 83AH9764 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Uf, 35V, Alu Elec, Snap-In Rohs Compliant Epcos
83AH9764
Cap, 3300Uf, 35V, Alu Elec, Snap-In Rohs Compliant Epcos 83AH9764
CAP, 3300UF, 35V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 3300UF, 35V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - B41252A7338M002 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41252A7338M002
Capacitors - Aluminum Electrolytic Capacitors B41252A7338M002
CAP ALUM 3300UF 20% 35V SNAP

CAP ALUM 3300UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41252A7338M002 495-B41252A7338M002-ND B41252A7338M002 83AH9764 B41252A7338M002
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Snap In Cap, 3300Uf, 35V, Alu Elec, Snap-In Rohs Compliant Epcos Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers