EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41252A7338M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41252A7338M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41252A7338M000
Aluminum Electrolytic Capacitors: Snap-in B41252A7338M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - 495-77623-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-77623-ND
Aluminum Electrolytic Capacitors 495-77623-ND
3300µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

3300µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
3300UF 35V Capacitor
58-B41252A7338M000
3300UF 35V Capacitor 58-B41252A7338M000
CAP ALUM 3300UF 20% 35V SNAP Product overview: B41252A7338M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41252A7338M000 can be used for catalog matching and distributor lookup.

CAP ALUM 3300UF 20% 35V SNAP Product overview: B41252A7338M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41252A7338M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrolytic Capacitor, Snap-In, B41252 Series, 3300 F, 20%, 35 V, 22 Mm Rohs Compliant Epcos - 41Y5382 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B41252 Series, 3300 F, 20%, 35 V, 22 Mm Rohs Compliant Epcos
41Y5382
Electrolytic Capacitor, Snap-In, B41252 Series, 3300 F, 20%, 35 V, 22 Mm Rohs Compliant Epcos 41Y5382
Electrolytic Capacitor, Snap-in, B41252 Series, 3300 F, 20%, 35 V, 22 mm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B41252 Series, 3300 F, 20%, 35 V, 22 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41252A7338M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41252A7338M000
Capacitors - Aluminum Electrolytic Capacitors B41252A7338M000
CAP ALUM 3300UF 20% 35V SNAP

CAP ALUM 3300UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41252A7338M000 495-77623-ND 58-B41252A7338M000 41Y5382 B41252A7338M000
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors 3300UF 35V Capacitor Electrolytic Capacitor, Snap-In, B41252 Series, 3300 F, 20%, 35 V, 22 Mm Rohs Compliant Epcos Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF 3300 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713278 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Ceramic Capacitors - 1763-0402N120F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details