EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41252A4479M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41252A4479M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41252A4479M000
Aluminum Electrolytic Capacitors: Snap-in B41252A4479M000
PVC insulation

PVC insulation

Supplier's Site
Singapore, Singapore
47000UF 16V Capacitor
58-B41252A4479M000
47000UF 16V Capacitor 58-B41252A4479M000
CAP ALUM 47000UF 20% 16V SNAP Product overview: B41252A4479M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41252A4479M000 can be used for catalog matching and distributor lookup.

CAP ALUM 47000UF 20% 16V SNAP Product overview: B41252A4479M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41252A4479M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-77619-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-77619-ND
Aluminum Electrolytic Capacitors 495-77619-ND
47000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

47000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41252A4479M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41252A4479M000
Capacitors - Aluminum Electrolytic Capacitors B41252A4479M000
CAP ALUM 47000UF 20% 16V SNAP

CAP ALUM 47000UF 20% 16V SNAP

Supplier's Site
Capacitor - 158785896 - Radwell International
Willingboro, NJ, United States
Capacitor
158785896
Capacitor 158785896
CAPACITOR, ALUMINUM ELECTROLYTIC, SNAP IN, 16 VDC, 6 MM TERMINALS, 20%, PVC, 47000 UF, 16 V, 35 X 47 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, SNAP IN, 16 VDC, 6 MM TERMINALS, 20%, PVC, 47000 UF, 16 V, 35 X 47 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41252A4479M000 58-B41252A4479M000 495-77619-ND B41252A4479M000 158785896
Product Name Aluminum Electrolytic Capacitors: Snap-in 47000UF 16V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47000 microF 47000 microF 47000 microF 47000 microF 47000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100272JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details