EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41252A4109M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41252A4109M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41252A4109M000
Aluminum Electrolytic Capacitors: Snap-in B41252A4109M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - 495-75794-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-75794-ND
Aluminum Electrolytic Capacitors 495-75794-ND
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
10000uF 16V 2.48A Capacitor
58-B41252A4109M000
10000uF 16V 2.48A Capacitor 58-B41252A4109M000
Cap Aluminum Lytic 10000uF 16V 20% (22 X 30mm) Snap-In 10mm 2.48A 2000h 105°C Bulk Product overview: B41252A4109M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF, 16V, 2.48A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, 16V, 2.48A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41252A4109M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 10000uF 16V 20% (22 X 30mm) Snap-In 10mm 2.48A 2000h 105°C Bulk Product overview: B41252A4109M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF, 16V, 2.48A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, 16V, 2.48A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41252A4109M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41252A4109M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41252A4109M000
Capacitors - Aluminum Electrolytic Capacitors B41252A4109M000
CAP ALUM 10000UF 20% 16V SNAP

CAP ALUM 10000UF 20% 16V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, B41252 Series, 10000 F, 20%, 16 V, 22 Mm Rohs Compliant Epcos - 41Y5375 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B41252 Series, 10000 F, 20%, 16 V, 22 Mm Rohs Compliant Epcos
41Y5375
Electrolytic Capacitor, Snap-In, B41252 Series, 10000 F, 20%, 16 V, 22 Mm Rohs Compliant Epcos 41Y5375
Electrolytic Capacitor, Snap-in, B41252 Series, 10000 F, 20%, 16 V, 22 mm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B41252 Series, 10000 F, 20%, 16 V, 22 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41252A4109M000 495-75794-ND 58-B41252A4109M000 B41252A4109M000 41Y5375
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors 10000uF 16V 2.48A Capacitor Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, B41252 Series, 10000 F, 20%, 16 V, 22 Mm Rohs Compliant Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1733437 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details