EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41231C8338M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41231C8338M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41231C8338M000
Aluminum Electrolytic Capacitors: Snap-in B41231C8338M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - 495-76912-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-76912-ND
Aluminum Electrolytic Capacitors 495-76912-ND
3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
3300UF 63V Capacitor
58-B41231C8338M000
3300UF 63V Capacitor 58-B41231C8338M000
CAP ALUM 3300UF 20% 63V SNAP Product overview: B41231C8338M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231C8338M000 can be used for catalog matching and distributor lookup.

CAP ALUM 3300UF 20% 63V SNAP Product overview: B41231C8338M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231C8338M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41231C8338M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B41231C8338M000
Capacitors - Aluminum Electrolytic Capacitors B41231C8338M000
CAP ALUM 3300UF 20% 63V SNAP

CAP ALUM 3300UF 20% 63V SNAP

Supplier's Site
Cap, 3300Uf, 63V, Alu Elec, Snap-In Rohs Compliant Epcos - 83AH9761 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Uf, 63V, Alu Elec, Snap-In Rohs Compliant Epcos
83AH9761
Cap, 3300Uf, 63V, Alu Elec, Snap-In Rohs Compliant Epcos 83AH9761
CAP, 3300UF, 63V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 3300UF, 63V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41231C8338M000 495-76912-ND 58-B41231C8338M000 B41231C8338M000 83AH9761
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors 3300UF 63V Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 3300Uf, 63V, Alu Elec, Snap-In Rohs Compliant Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF 3300 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1701158 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C702M050AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7000 microF
View Details
4 suppliers