EPCOS AG Aluminum Capacitors - B41231C5129M B41231C5129M

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 771030-B41231C5129M Series: B41231 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - Snap-In Voltage Rating: 25V Applications: General Capacitance: 12000μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Dimension: 1.181" Dia (30.00mm) Ripple Current - Low Frequency: 3.99A @ 120Hz Height - Seated (Maximum): 1.063" (27.00mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 771030-B41231C5129M Series: B41231 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - Snap-In Voltage Rating: 25V Applications: General Capacitance: 12000μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Dimension: 1.181" Dia (30.00mm) Ripple Current - Low Frequency: 3.99A @ 120Hz Height - Seated (Maximum): 1.063" (27.00mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - B41231C5129M - 771030-B41231C5129M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - B41231C5129M
771030-B41231C5129M
Aluminum Capacitors - B41231C5129M 771030-B41231C5129M
Manufacturer: EPCOS (TDK) Win Source Part Number: 771030-B41231C5129M Series: B41231 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - Snap-In Voltage Rating: 25V Applications: General Capacitance: 12000μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Dimension: 1.181" Dia (30.00mm) Ripple Current - Low Frequency: 3.99A @ 120Hz Height - Seated (Maximum): 1.063" (27.00mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 771030-B41231C5129M
Series: B41231
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - Snap-In
Voltage Rating: 25V
Applications: General
Capacitance: 12000μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Categories: Capacitors
Dimension: 1.181" Dia (30.00mm)
Ripple Current - Low Frequency: 3.99A @ 120Hz
Height - Seated (Maximum): 1.063" (27.00mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
12000UF 25V Capacitor
58-B41231C5129M
12000UF 25V Capacitor 58-B41231C5129M
CAP ALUM 12000UF 20% 25V SNAP Product overview: B41231C5129M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12000UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12000UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231C5129M can be used for catalog matching and distributor lookup.

CAP ALUM 12000UF 20% 25V SNAP Product overview: B41231C5129M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12000UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12000UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231C5129M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 771030-B41231C5129M 58-B41231C5129M
Product Name Aluminum Capacitors - B41231C5129M 12000UF 25V Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 12000 microF 12000 microF
Capacitance Tolerance 20 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1251-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details