EPCOS AG 15000UF 16V Capacitor B41231C4159M

Description
CAP ALUM 15000UF 20% 16V SNAP Product overview: B41231C4159M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231C4159M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 15000UF 20% 16V SNAP Product overview: B41231C4159M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231C4159M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15000UF 16V Capacitor
58-B41231C4159M
15000UF 16V Capacitor 58-B41231C4159M
CAP ALUM 15000UF 20% 16V SNAP Product overview: B41231C4159M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231C4159M can be used for catalog matching and distributor lookup.

CAP ALUM 15000UF 20% 16V SNAP Product overview: B41231C4159M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231C4159M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - B41231C4159M - 1027316-B41231C4159M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - B41231C4159M
1027316-B41231C4159M
Aluminum Capacitors - B41231C4159M 1027316-B41231C4159M
Manufacturer: EPCOS (TDK) Win Source Part Number: 1027316-B41231C4159M Packaging: Bulk Voltage Rating: 16V Applications: General Purpose Height - Seated (Max): 1.063" (27.00mm) Mounting: Through Hole Capacitance: 15000μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can - Snap-In Ripple Current - Low Frequency: 4.56A @ 120Hz Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1027316-B41231C4159M
Packaging: Bulk
Voltage Rating: 16V
Applications: General Purpose
Height - Seated (Max): 1.063" (27.00mm)
Mounting: Through Hole
Capacitance: 15000μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Radial, Can - Snap-In
Ripple Current - Low Frequency: 4.56A @ 120Hz
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 58-B41231C4159M 1027316-B41231C4159M
Product Name 15000UF 16V Capacitor Aluminum Capacitors - B41231C4159M
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF 15000 microF
WVDC 16 volts 16 volts
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101902U040AB1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701056 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details