PVC insulation
CAP ALUM 22000UF 20% 10V SNAP
Aluminum Electrolytic Capacitors - Snap In 10VDC 22000uF 20% PVC 6mm Terminals
CAP ALUM 22000UF 20% 10V SNAP
| TDK Corporation | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B41231C3229M000 | B41231C3229M000 | B41231C3229M000 | B41231C3229M000 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 22000 microF | 22000 microF | 22000 microF | |
| Capacitance Type | Fixed | Fixed | ||
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Single-Layer |