EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41231B9478M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41231B9478M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41231B9478M000
Aluminum Electrolytic Capacitors: Snap-in B41231B9478M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - 495-6165-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6165-ND
Aluminum Electrolytic Capacitors 495-6165-ND
4700µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

4700µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
4700uF 100V 5.8A Capacitor
58-B41231B9478M000
4700uF 100V 5.8A Capacitor 58-B41231B9478M000
Cap Aluminum Lytic 4700uF 100V 20% (35 X 40mm) Snap-In 10mm 5.8A 2000h 85°C Bulk Product overview: B41231B9478M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 100V, 5.8A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 100V, 5.8A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231B9478M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 4700uF 100V 20% (35 X 40mm) Snap-In 10mm 5.8A 2000h 85°C Bulk Product overview: B41231B9478M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 100V, 5.8A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 100V, 5.8A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231B9478M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - B41231B9478M000 - 1021900-B41231B9478M000 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - B41231B9478M000
1021900-B41231B9478M000
Aluminum Capacitors - B41231B9478M000 1021900-B41231B9478M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021900-B41231B9478M 000 Packaging: Bulk Voltage Rating: 100V Applications: General Purpose Height - Seated (Max): 1.654" (42.00mm) Mounting: Through Hole Capacitance: 4700μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can - Snap-In Ripple Current - Low Frequency: 5.8A @ 120Hz Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021900-B41231B9478M000
Packaging: Bulk
Voltage Rating: 100V
Applications: General Purpose
Height - Seated (Max): 1.654" (42.00mm)
Mounting: Through Hole
Capacitance: 4700μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Radial, Can - Snap-In
Ripple Current - Low Frequency: 5.8A @ 120Hz
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41231B9478M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41231B9478M000
Capacitors - Aluminum Electrolytic Capacitors B41231B9478M000
CAP ALUM 4700UF 20% 100V SNAP

CAP ALUM 4700UF 20% 100V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, B41231 Series, 4700 F, 20%, 100 V, 35 Mm Rohs Compliant Epcos - 87R0059 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B41231 Series, 4700 F, 20%, 100 V, 35 Mm Rohs Compliant Epcos
87R0059
Electrolytic Capacitor, Snap-In, B41231 Series, 4700 F, 20%, 100 V, 35 Mm Rohs Compliant Epcos 87R0059
Electrolytic Capacitor, Snap-in, B41231 Series, 4700 F, 20%, 100 V, 35 mm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B41231 Series, 4700 F, 20%, 100 V, 35 mm RoHS Compliant: Yes

Supplier's Site Datasheet
EPCOS B41231B9478M000 Electrolytic Capacitor, Snap-in, 4700 F, 100 V, B41231 Series,20%, 35 mm, 10 mm - 3410-B41231B9478M000 - Utmel Electronic Limited
Hong Kong, China
EPCOS B41231B9478M000 Electrolytic Capacitor, Snap-in, 4700 F, 100 V, B41231 Series,20%, 35 mm, 10 mm
3410-B41231B9478M000
EPCOS B41231B9478M000 Electrolytic Capacitor, Snap-in, 4700 F, 100 V, B41231 Series,20%, 35 mm, 10 mm 3410-B41231B9478M000
EPCOS B41231B9478M000 Electrolytic Capacitor, Snap-in, 4700 F, 100 V, B41231 Series,20%, 35 mm, 10 mm

EPCOS B41231B9478M000 Electrolytic Capacitor, Snap-in, 4700 F, 100 V, B41231 Series,20%, 35 mm, 10 mm

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41231B9478M000 495-6165-ND 58-B41231B9478M000 1021900-B41231B9478M000 B41231B9478M000 87R0059 3410-B41231B9478M000
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors 4700uF 100V 5.8A Capacitor Aluminum Capacitors - B41231B9478M000 Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, B41231 Series, 4700 F, 20%, 100 V, 35 Mm Rohs Compliant Epcos EPCOS B41231B9478M000 Electrolytic Capacitor, Snap-in, 4700 F, 100 V, B41231 Series,20%, 35 mm, 10 mm
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF 4700 microF 4700 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101142U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details