EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41231B8688M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41231B8688M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41231B8688M000
Aluminum Electrolytic Capacitors: Snap-in B41231B8688M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - 495-6162-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6162-ND
Aluminum Electrolytic Capacitors 495-6162-ND
6800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

6800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1048018-B41231B8688M000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1048018-B41231B8688M000
Capacitors - Aluminum Electrolytic Capacitors 1048018-B41231B8688M000
Win Source Part Number: 1048018-B41231B8688M 000 Category: Capacitors>Aluminum Electrolytic Capacitors Series: B41231 Package: Bulk Applications: General Purpose Height - Seated (Max): 1.654" (42.00mm) Standard Package: 80 Capacitance: 6800 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.181" Dia (30.00mm) Alternative Parts (Cross-Reference): NRLM682M63V30X40F; NRLM682M50V30X30F; ECOS1JP682CA; NRLM682M35V22X35F; ECE-C1JA682EA; EKMH350VNN682MP40T; MCHPR50V688M25X41; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: EPCOS - TDK Electronics Other Names: 495-6162,B41231B8688 M,B41231B8688M-ND Ripple Current @ Low Frequency: 5.16 A @ 120 Hz

Win Source Part Number: 1048018-B41231B8688M000
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: B41231
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.654" (42.00mm)
Standard Package: 80
Capacitance: 6800 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.181" Dia (30.00mm)
Alternative Parts (Cross-Reference): NRLM682M63V30X40F; NRLM682M50V30X30F; ECOS1JP682CA; NRLM682M35V22X35F; ECE-C1JA682EA; EKMH350VNN682MP40T; MCHPR50V688M25X41;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: EPCOS - TDK Electronics
Other Names: 495-6162,B41231B8688M,B41231B8688M-ND
Ripple Current @ Low Frequency: 5.16 A @ 120 Hz

Buy Now Datasheet
Singapore, Singapore
6800UF 63V Capacitor
58-B41231B8688M000
6800UF 63V Capacitor 58-B41231B8688M000
CAP ALUM 6800UF 20% 63V SNAP Product overview: B41231B8688M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231B8688M000 can be used for catalog matching and distributor lookup.

CAP ALUM 6800UF 20% 63V SNAP Product overview: B41231B8688M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231B8688M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41231B8688M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41231B8688M000
Capacitors - Aluminum Electrolytic Capacitors B41231B8688M000
CAP ALUM 6800UF 20% 63V SNAP

CAP ALUM 6800UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41231B8688M000 495-6162-ND 1048018-B41231B8688M000 58-B41231B8688M000 B41231B8688M000
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 6800UF 63V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF 6800 microF 6800 microF 6800 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details