EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41231A7109M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41231A7109M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41231A7109M000
Aluminum Electrolytic Capacitors: Snap-in B41231A7109M000
PVC insulation

PVC insulation

Supplier's Site
Singapore, Singapore
10000uF 35V 4.68A Capacitor
58-B41231A7109M000
10000uF 35V 4.68A Capacitor 58-B41231A7109M000
Cap Aluminum Lytic 10000uF 35V 20% (22 X 50mm) Snap-In 10mm 4.68A 2000h 85°C Bulk Product overview: B41231A7109M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF, 35V, 4.68A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, 35V, 4.68A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231A7109M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 10000uF 35V 20% (22 X 50mm) Snap-In 10mm 4.68A 2000h 85°C Bulk Product overview: B41231A7109M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF, 35V, 4.68A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, 35V, 4.68A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231A7109M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-6149-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6149-ND
Aluminum Electrolytic Capacitors 495-6149-ND
10000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

10000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, B41231 Series, 10000 F, 20%, 35 V, 22 Mm Rohs Compliant Epcos - 63W3564 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B41231 Series, 10000 F, 20%, 35 V, 22 Mm Rohs Compliant Epcos
63W3564
Electrolytic Capacitor, Snap-In, B41231 Series, 10000 F, 20%, 35 V, 22 Mm Rohs Compliant Epcos 63W3564
Electrolytic Capacitor, Snap-in, B41231 Series, 10000 F, 20%, 35 V, 22 mm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B41231 Series, 10000 F, 20%, 35 V, 22 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41231A7109M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41231A7109M000
Capacitors - Aluminum Electrolytic Capacitors B41231A7109M000
CAP ALUM 10000UF 20% 35V SNAP

CAP ALUM 10000UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41231A7109M000 58-B41231A7109M000 495-6149-ND 63W3564 B41231A7109M000
Product Name Aluminum Electrolytic Capacitors: Snap-in 10000uF 35V 4.68A Capacitor Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, B41231 Series, 10000 F, 20%, 35 V, 22 Mm Rohs Compliant Epcos Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701110 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0104P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers