EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41231A6109M002

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41231A6109M002 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41231A6109M002
Aluminum Electrolytic Capacitors: Snap-in B41231A6109M002
PVC insulation

PVC insulation

Supplier's Site
Singapore, Singapore
10000uF 50V 6.07A Capacitor
58-B41231A6109M002
10000uF 50V 6.07A Capacitor 58-B41231A6109M002
Cap Aluminum Lytic 10000uF 50V 20% (30 X 45mm) Snap-In 6.07A 2000h 85°C Bulk Product overview: B41231A6109M002 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF, 50V, 6.07A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, 50V, 6.07A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231A6109M002 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 10000uF 50V 20% (30 X 45mm) Snap-In 6.07A 2000h 85°C Bulk Product overview: B41231A6109M002 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF, 50V, 6.07A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, 50V, 6.07A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231A6109M002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-76868-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-76868-ND
Aluminum Electrolytic Capacitors 495-76868-ND
10000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2000 Hrs @ 85°C

10000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41231A6109M002 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41231A6109M002
Capacitors - Aluminum Electrolytic Capacitors B41231A6109M002
CAP ALUM 10000UF 20% 50V SNAP

CAP ALUM 10000UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B41231A6109M002 58-B41231A6109M002 495-76868-ND B41231A6109M002
Product Name Aluminum Electrolytic Capacitors: Snap-in 10000uF 50V 6.07A Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620730 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101223U040BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050525005P60HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers