EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B41231A5109M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B41231A5109M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B41231A5109M000
Aluminum Electrolytic Capacitors: Snap-in B41231A5109M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - 495-B41231A5109M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B41231A5109M000-ND
Aluminum Electrolytic Capacitors 495-B41231A5109M000-ND
10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
10000UF 25V Capacitor
58-B41231A5109M000
10000UF 25V Capacitor 58-B41231A5109M000
CAP ALUM 10000UF 20% 25V SNAP Product overview: B41231A5109M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231A5109M000 can be used for catalog matching and distributor lookup.

CAP ALUM 10000UF 20% 25V SNAP Product overview: B41231A5109M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41231A5109M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B41231A5109M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B41231A5109M000
Capacitors - Aluminum Electrolytic Capacitors B41231A5109M000
CAP ALUM 10000UF 20% 25V SNAP

CAP ALUM 10000UF 20% 25V SNAP

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
B41231A5109M000
Aluminum Electrolytic Capacitors - Snap In B41231A5109M000
Aluminum Electrolytic Capacitors - Snap In 25VDC 10000uF 20% PVC 6mm Terminals

Aluminum Electrolytic Capacitors - Snap In 25VDC 10000uF 20% PVC 6mm Terminals

Buy Now Datasheet
Cap, 10000Uf, 25V, Alu Elec, Snap-In Rohs Compliant Epcos - 83AH9747 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Uf, 25V, Alu Elec, Snap-In Rohs Compliant Epcos
83AH9747
Cap, 10000Uf, 25V, Alu Elec, Snap-In Rohs Compliant Epcos 83AH9747
CAP, 10000UF, 25V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 10000UF, 25V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B41231A5109M000 495-B41231A5109M000-ND 58-B41231A5109M000 B41231A5109M000 B41231A5109M000 83AH9747
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors 10000UF 25V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Snap In Cap, 10000Uf, 25V, Alu Elec, Snap-In Rohs Compliant Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF 10000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N390J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details