EPCOS AG 120UF 10V Capacitor B41042A3127M

Description
CAP ALUM 120UF 20% 10V RADIAL Product overview: B41042A3127M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41042A3127M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 120UF 20% 10V RADIAL Product overview: B41042A3127M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41042A3127M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120UF 10V Capacitor - 58-B41042A3127M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120UF 10V Capacitor
58-B41042A3127M
120UF 10V Capacitor 58-B41042A3127M
CAP ALUM 120UF 20% 10V RADIAL Product overview: B41042A3127M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41042A3127M can be used for catalog matching and distributor lookup.

CAP ALUM 120UF 20% 10V RADIAL Product overview: B41042A3127M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B41042A3127M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - B41042A3127M - 1011116-B41042A3127M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - B41042A3127M
1011116-B41042A3127M
Aluminum Capacitors - B41042A3127M 1011116-B41042A3127M
Manufacturer: EPCOS (TDK) Win Source Part Number: 1011116-B41042A3127M Packaging: Bulk Voltage Rating: 10V Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Mounting: Through Hole Capacitance: 120μF Tolerance: ±20% Lead Spacing: 0.098" (2.50mm) Impedance: 1 Ohm Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 165.2mA @ 120Hz Ripple Current - High Frequency: 236mA @ 100kHz Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1011116-B41042A3127M
Packaging: Bulk
Voltage Rating: 10V
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Mounting: Through Hole
Capacitance: 120μF
Tolerance: ±20%
Lead Spacing: 0.098" (2.50mm)
Impedance: 1 Ohm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 165.2mA @ 120Hz
Ripple Current - High Frequency: 236mA @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 58-B41042A3127M 1011116-B41042A3127M
Product Name 120UF 10V Capacitor Aluminum Capacitors - B41042A3127M
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 120 microF 120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C703U040BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1713188 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers