EPCOS AG Aluminum - Polymer Capacitors B40940A8826M000

Description
82µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 4000 Hrs @ 145°C
Request a Quote Datasheet
Description
82µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 4000 Hrs @ 145°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 495-B40940A8826M000DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
495-B40940A8826M000DKR-ND
Aluminum - Polymer Capacitors 495-B40940A8826M000DKR-ND
82µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 4000 Hrs @ 145°C

82µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 4000 Hrs @ 145°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 495-B40940A8826M000TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
495-B40940A8826M000TR-ND
Aluminum - Polymer Capacitors 495-B40940A8826M000TR-ND
82µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 4000 Hrs @ 145°C

82µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 4000 Hrs @ 145°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 495-B40940A8826M000CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
495-B40940A8826M000CT-ND
Aluminum - Polymer Capacitors 495-B40940A8826M000CT-ND
82µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 4000 Hrs @ 145°C

82µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 4000 Hrs @ 145°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - B40940A8826M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
B40940A8826M000
Capacitors - Aluminum - Polymer Capacitors B40940A8826M000
CAP ALUM HYB 82UF 20% 63V SMD

CAP ALUM HYB 82UF 20% 63V SMD

Supplier's Site
Aluminum - Polymer Capacitors - B40940A8826M000 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
B40940A8826M000
Aluminum - Polymer Capacitors B40940A8826M000
CAP ALUM POL HY 82UF 20% 63V SMD

CAP ALUM POL HY 82UF 20% 63V SMD

Supplier's Site Datasheet
Cap, 82Uf, 63V, Alu Elec, Hybrid, Smd Rohs Compliant Epcos - 28AK7788 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Uf, 63V, Alu Elec, Hybrid, Smd Rohs Compliant Epcos
28AK7788
Cap, 82Uf, 63V, Alu Elec, Hybrid, Smd Rohs Compliant Epcos 28AK7788
CAP, 82UF, 63V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES

CAP, 82UF, 63V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-B40940A8826M000DKR-ND 495-B40940A8826M000TR-ND B40940A8826M000 B40940A8826M000 28AK7788
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, 82Uf, 63V, Alu Elec, Hybrid, Smd Rohs Compliant Epcos
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -40 to 145 C (-40 to 293 F) -40 to 145 C (-40 to 293 F) -40 to 145 C (-40 to 293 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 82 microF 82 microF 82 microF 82 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101153U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers