CAP ALUM POLY HYB 680UF 25V SMD
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 495-B40921A5687M100TR-ND |
| Product Name | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 680 microF |