EPCOS AG Aluminum - Polymer Capacitors B40920A7337M000

Description
330µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
330µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 495-B40920A7337M000CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
495-B40920A7337M000CT-ND
Aluminum - Polymer Capacitors 495-B40920A7337M000CT-ND
330µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C

330µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 495-B40920A7337M000DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
495-B40920A7337M000DKR-ND
Aluminum - Polymer Capacitors 495-B40920A7337M000DKR-ND
330µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C

330µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 495-B40920A7337M000TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
495-B40920A7337M000TR-ND
Aluminum - Polymer Capacitors 495-B40920A7337M000TR-ND
330µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C

330µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - B40920A7337M000 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
B40920A7337M000
Aluminum - Polymer Capacitors B40920A7337M000
CAP ALM POL HY 330UF 20% 35V SMD

CAP ALM POL HY 330UF 20% 35V SMD

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - B40920A7337M000 - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
B40920A7337M000
Aluminum - Polymer Capacitors B40920A7337M000
CAP ALM POL HY 330UF 20% 35V SMD

CAP ALM POL HY 330UF 20% 35V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - B40920A7337M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
B40920A7337M000
Capacitors - Aluminum - Polymer Capacitors B40920A7337M000
CAP ALUM HYB 330UF 20% 35V SMD

CAP ALUM HYB 330UF 20% 35V SMD

Supplier's Site
Cap, 330Uf, 35V, Alu Elec, Hybrid, Smd Rohs Compliant Epcos - 92AH1126 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 35V, Alu Elec, Hybrid, Smd Rohs Compliant Epcos
92AH1126
Cap, 330Uf, 35V, Alu Elec, Hybrid, Smd Rohs Compliant Epcos 92AH1126
CAP, 330UF, 35V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES

CAP, 330UF, 35V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-B40920A7337M000CT-ND 495-B40920A7337M000DKR-ND B40920A7337M000 B40920A7337M000 B40920A7337M000 92AH1126
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, 330Uf, 35V, Alu Elec, Hybrid, Smd Rohs Compliant Epcos
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive Automotive; Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N560J500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details