EPCOS AG Aluminum - Polymer Capacitors B40920A5477M000

Description
470µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
470µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 495-B40920A5477M000DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
495-B40920A5477M000DKR-ND
Aluminum - Polymer Capacitors 495-B40920A5477M000DKR-ND
470µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C

470µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 495-B40920A5477M000TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
495-B40920A5477M000TR-ND
Aluminum - Polymer Capacitors 495-B40920A5477M000TR-ND
470µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C

470µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 495-B40920A5477M000CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
495-B40920A5477M000CT-ND
Aluminum - Polymer Capacitors 495-B40920A5477M000CT-ND
470µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C

470µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Cap, 470Uf, 25V, Alu Elec, Hybrid, Smd Rohs Compliant Epcos - 92AH1123 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 25V, Alu Elec, Hybrid, Smd Rohs Compliant Epcos
92AH1123
Cap, 470Uf, 25V, Alu Elec, Hybrid, Smd Rohs Compliant Epcos 92AH1123
CAP, 470UF, 25V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES

CAP, 470UF, 25V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - B40920A5477M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
B40920A5477M000
Capacitors - Aluminum - Polymer Capacitors B40920A5477M000
CAP ALUM HYB 470UF 20% 25V SMD

CAP ALUM HYB 470UF 20% 25V SMD

Supplier's Site
Aluminum - Polymer Capacitors - B40920A5477M000 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
B40920A5477M000
Aluminum - Polymer Capacitors B40920A5477M000
CAP ALM POL HY 470UF 20% 25V SMD

CAP ALM POL HY 470UF 20% 25V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-B40920A5477M000DKR-ND 495-B40920A5477M000TR-ND 92AH1123 B40920A5477M000 B40920A5477M000
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, 470Uf, 25V, Alu Elec, Hybrid, Smd Rohs Compliant Epcos Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML050MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details