EPCOS AG Aluminum - Polymer Capacitors B40900B7337M000

Description
300µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
300µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 495-B40900B7337M000TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
495-B40900B7337M000TR-ND
Aluminum - Polymer Capacitors 495-B40900B7337M000TR-ND
300µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 4000 Hrs @ 125°C

300µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 495-B40900B7337M000CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
495-B40900B7337M000CT-ND
Aluminum - Polymer Capacitors 495-B40900B7337M000CT-ND
300µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 4000 Hrs @ 125°C

300µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 495-B40900B7337M000DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
495-B40900B7337M000DKR-ND
Aluminum - Polymer Capacitors 495-B40900B7337M000DKR-ND
300µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 4000 Hrs @ 125°C

300µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - B40900B7337M000 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
B40900B7337M000
Aluminum - Polymer Capacitors B40900B7337M000
CAP ALUM 300UF 20% 35V SMD

CAP ALUM 300UF 20% 35V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - B40900B7337M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
B40900B7337M000
Capacitors - Aluminum - Polymer Capacitors B40900B7337M000
CAP ALUM HYB 300UF 20% 35V SMD

CAP ALUM HYB 300UF 20% 35V SMD

Supplier's Site
Cap, 330Uf, 35V, Alu Elec, Hybrid, Smd Rohs Compliant Epcos - 28AK7785 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 35V, Alu Elec, Hybrid, Smd Rohs Compliant Epcos
28AK7785
Cap, 330Uf, 35V, Alu Elec, Hybrid, Smd Rohs Compliant Epcos 28AK7785
CAP, 330UF, 35V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES

CAP, 330UF, 35V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-B40900B7337M000TR-ND 495-B40900B7337M000DKR-ND B40900B7337M000 B40900B7337M000 28AK7785
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, 330Uf, 35V, Alu Elec, Hybrid, Smd Rohs Compliant Epcos
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 300 microF 300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-050522000391FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details