Hybrid polymer aluminum electrolytic capacitors, very high ripple current Automotive AEC-Q200 Product overview: B40900B5337M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-B40900B5337M000 can be used for catalog matching and distributor lookup.
330µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C
330µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C
330µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 4000 Hrs @ 125°C
Aluminum Organic Polymer Capacitors 330uF 20% 25V 20mOhms 2.8A
CAP, 330UF, 25V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES
CAP ALUM HYB 330UF 20% 25V SMD
CAP ALUM HYB 330UF 20% 25V SMD
CAP ALUM HYB 330UF 20% 25V SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-B40900B5337M000 | 495-B40900B5337M000TR-ND | 495-B40900B5337M000DKR-ND | B40900B5337M000 | 64AH2695 | B40900B5337M000 | B40900B5337M000 | B40900B5337M000 |
| Product Name | Automotive Capacitor | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Cap, 330Uf, 25V, Alu Elec, Hybrid, Smd Rohs Compliant Epcos | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | |||
| RoHS Compliant | Yes | Yes | ||||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 25 volts | 25 volts | 25 volts |