EPCOS AG Aluminum - Polymer Capacitors B40650A8757M001

Description
CAP ALUM HYBRID 750UF 20% 63V TH
Request a Quote Datasheet
Description
CAP ALUM HYBRID 750UF 20% 63V TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 495-B40650A8757M001-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
495-B40650A8757M001-ND
Aluminum - Polymer Capacitors 495-B40650A8757M001-ND
CAP ALUM HYBRID 750UF 20% 63V TH

CAP ALUM HYBRID 750UF 20% 63V TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 495-B40650A8757M001-ND
Product Name Aluminum - Polymer Capacitors
Applications General Purpose
Operating Temperature -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 750 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details