CAP ALUM HYBRID 1.4MF 20% 35V TH
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 495-B40620B7148M001-ND |
| Product Name | Aluminum - Polymer Capacitors |
| Applications | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 1400 microF |