EPCOS AG Resonators - B39871-R858-H210 B39871-R858-H210

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047672-B39871-R858- H210 Packaging: Cut Tape (CT) Termination: SMD/SMT Length: 5.0038 mm Mounting: SMD (SMT) Frequency: 868.35 MHz Height: 1.4478 mm Number of Pins: 4 Width: 3.5052 mm Categories: Resonators Alternative Parts (Cross-Reference): B39871-R858-H210B398 71R 858H210; B39871R858H210; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047672-B39871-R858- H210 Packaging: Cut Tape (CT) Termination: SMD/SMT Length: 5.0038 mm Mounting: SMD (SMT) Frequency: 868.35 MHz Height: 1.4478 mm Number of Pins: 4 Width: 3.5052 mm Categories: Resonators Alternative Parts (Cross-Reference): B39871-R858-H210B398 71R 858H210; B39871R858H210; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resonators - B39871-R858-H210 - 1047672-B39871-R858-H210 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - B39871-R858-H210
1047672-B39871-R858-H210
Resonators - B39871-R858-H210 1047672-B39871-R858-H210
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047672-B39871-R858- H210 Packaging: Cut Tape (CT) Termination: SMD/SMT Length: 5.0038 mm Mounting: SMD (SMT) Frequency: 868.35 MHz Height: 1.4478 mm Number of Pins: 4 Width: 3.5052 mm Categories: Resonators Alternative Parts (Cross-Reference): B39871-R858-H210B398 71R 858H210; B39871R858H210; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047672-B39871-R858-H210
Packaging: Cut Tape (CT)
Termination: SMD/SMT
Length: 5.0038 mm
Mounting: SMD (SMT)
Frequency: 868.35 MHz
Height: 1.4478 mm
Number of Pins: 4
Width: 3.5052 mm
Categories: Resonators
Alternative Parts (Cross-Reference): B39871-R858-H210B39871R 858H210; B39871R858H210;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resonators
Product Number 1047672-B39871-R858-H210
Product Name Resonators - B39871-R858-H210
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-80-10-30B-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
4 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 437 MHz
View Details