Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017838-B39711B9493M
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 5 V
Mounting: SMD (SMT)
Impedance: 50 Ω
Frequency: 710 MHz
Bandwidth: 12 MHz
Number of Pins: 5
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): B39711B9493M410B3971
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1017838-B39711B9493M410 |
| Product Name | OEM Parts - OEM Parts (A - B) - B39711B9493M410 |