EPCOS AG EMI / RFI Components - B39570X6933N201 B39570X6933N201

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982357-B39570X6933N2 01 Frequency: 57 MHz Number of Pins: 5 Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982357-B39570X6933N2 01 Frequency: 57 MHz Number of Pins: 5 Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - B39570X6933N201 - 982357-B39570X6933N201 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - B39570X6933N201
982357-B39570X6933N201
EMI / RFI Components - B39570X6933N201 982357-B39570X6933N201
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982357-B39570X6933N2 01 Frequency: 57 MHz Number of Pins: 5 Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982357-B39570X6933N201
Frequency: 57 MHz
Number of Pins: 5
Categories: EMI / RFI Components
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 65 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -25 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 982357-B39570X6933N201
Product Name EMI / RFI Components - B39570X6933N201
Frequency 5.70E7 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-704 4308RV-704XJLD , 4308RV-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details