EPCOS AG EMI / RFI Components - B39440X6875N201 B39440X6875N201

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047625-B39440X6875N 201 Frequency: 44 MHz Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39440X6875N201B3944 0-X6875-N201; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C RoHS: Compliant Min Operating Temperature: -25 °C
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047625-B39440X6875N 201 Frequency: 44 MHz Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39440X6875N201B3944 0-X6875-N201; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C RoHS: Compliant Min Operating Temperature: -25 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - B39440X6875N201 - 1047625-B39440X6875N201 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - B39440X6875N201
1047625-B39440X6875N201
EMI / RFI Components - B39440X6875N201 1047625-B39440X6875N201
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047625-B39440X6875N 201 Frequency: 44 MHz Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39440X6875N201B3944 0-X6875-N201; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C RoHS: Compliant Min Operating Temperature: -25 °C

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047625-B39440X6875N201
Frequency: 44 MHz
Categories: EMI / RFI Components
Alternative Parts (Cross-Reference): B39440X6875N201B39440-X6875-N201;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 65 °C
RoHS: Compliant
Min Operating Temperature: -25 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1047625-B39440X6875N201
Product Name EMI / RFI Components - B39440X6875N201
Frequency 4.40E7 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-404 5315TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details