EPCOS AG Resonators - B39431R860H210 B39431R860H210

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1144442-B39431R860H2 10 Packaging: Tape & Reel (TR) Length: 5.0038 mm Height: 1.4478 mm Width: 3.5052 mm Categories: Resonators Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1144442-B39431R860H2 10 Packaging: Tape & Reel (TR) Length: 5.0038 mm Height: 1.4478 mm Width: 3.5052 mm Categories: Resonators Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resonators - B39431R860H210 - 1144442-B39431R860H210 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - B39431R860H210
1144442-B39431R860H210
Resonators - B39431R860H210 1144442-B39431R860H210
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1144442-B39431R860H2 10 Packaging: Tape & Reel (TR) Length: 5.0038 mm Height: 1.4478 mm Width: 3.5052 mm Categories: Resonators Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1144442-B39431R860H210
Packaging: Tape & Reel (TR)
Length: 5.0038 mm
Height: 1.4478 mm
Width: 3.5052 mm
Categories: Resonators
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resonators
Product Number 1144442-B39431R860H210
Product Name Resonators - B39431R860H210
Package / Form Factor Surface Mount; SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

Resonator - SMCE-3225 10MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 10 MHz
View Details
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount
Frequency 13.01 to 50 MHz
View Details