EPCOS AG Resonators - B39431R727U310 B39431R727U310

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168244-B39431R727U3 10 Self Resonant Frequency: 433.92 MHz Frequency: 433.92 MHz Frequency Stability: 50 ppm Number of Pins: 8 Width: 5 mm Categories: Resonators Alternative Parts (Cross-Reference): B39431R 727U310; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -45 °C REACH SVHC: No SVHC Lead Length: 1.2 mm Max Operating Temperature: 120 °C
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168244-B39431R727U3 10 Self Resonant Frequency: 433.92 MHz Frequency: 433.92 MHz Frequency Stability: 50 ppm Number of Pins: 8 Width: 5 mm Categories: Resonators Alternative Parts (Cross-Reference): B39431R 727U310; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -45 °C REACH SVHC: No SVHC Lead Length: 1.2 mm Max Operating Temperature: 120 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resonators - B39431R727U310 - 1168244-B39431R727U310 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - B39431R727U310
1168244-B39431R727U310
Resonators - B39431R727U310 1168244-B39431R727U310
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168244-B39431R727U3 10 Self Resonant Frequency: 433.92 MHz Frequency: 433.92 MHz Frequency Stability: 50 ppm Number of Pins: 8 Width: 5 mm Categories: Resonators Alternative Parts (Cross-Reference): B39431R 727U310; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -45 °C REACH SVHC: No SVHC Lead Length: 1.2 mm Max Operating Temperature: 120 °C

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1168244-B39431R727U310
Self Resonant Frequency: 433.92 MHz
Frequency: 433.92 MHz
Frequency Stability: 50 ppm
Number of Pins: 8
Width: 5 mm
Categories: Resonators
Alternative Parts (Cross-Reference): B39431R 727U310;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -45 °C
REACH SVHC: No SVHC
Lead Length: 1.2 mm
Max Operating Temperature: 120 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resonators
Product Number 1168244-B39431R727U310
Product Name Resonators - B39431R727U310
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-SR-A - ECS Inc. International
ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 2 to 8 MHz
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
ABM8 MHz Crystal - ABM81-24.000MHZ-10-B1U-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details
4 suppliers