EPCOS AG Filter, Front End Saw, 433.92Mhz; Capacitance Epcos B39431B3555U310

Description
FILTER, FRONT END SAW, 433.92MHZ; Capacitance:-; Voltage Rating:-; Filter Type:-; Current Rating:-; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); External Depth:5mm; RoHS Compliant: Yes
Datasheet
Description
FILTER, FRONT END SAW, 433.92MHZ; Capacitance:-; Voltage Rating:-; Filter Type:-; Current Rating:-; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); External Depth:5mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Front End Saw, 433.92Mhz; Capacitance Epcos - 89K9716 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Front End Saw, 433.92Mhz; Capacitance Epcos
89K9716
Filter, Front End Saw, 433.92Mhz; Capacitance Epcos 89K9716
FILTER, FRONT END SAW, 433.92MHZ; Capacitance:-; Voltage Rating:-; Filter Type:-; Current Rating:-; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); External Depth:5mm; RoHS Compliant: Yes

FILTER, FRONT END SAW, 433.92MHZ; Capacitance:-; Voltage Rating:-; Filter Type:-; Current Rating:-; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); External Depth:5mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 89K9716
Product Name Filter, Front End Saw, 433.92Mhz; Capacitance Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2378650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-5673-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details