EPCOS AG EMI / RFI Components - B39421-B5048-Z810 B39421-B5048-Z810

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047616-B39421-B5048 -Z810 Length: 3.8 mm Height: 1.5 mm Number of Pins: 8 Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39421-B5048-Z810B39 421B5048Z810; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Insertion Loss (dB): 4.5 dB
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047616-B39421-B5048 -Z810 Length: 3.8 mm Height: 1.5 mm Number of Pins: 8 Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39421-B5048-Z810B39 421B5048Z810; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Insertion Loss (dB): 4.5 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - B39421-B5048-Z810 - 1047616-B39421-B5048-Z810 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - B39421-B5048-Z810
1047616-B39421-B5048-Z810
EMI / RFI Components - B39421-B5048-Z810 1047616-B39421-B5048-Z810
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047616-B39421-B5048 -Z810 Length: 3.8 mm Height: 1.5 mm Number of Pins: 8 Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39421-B5048-Z810B39 421B5048Z810; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Insertion Loss (dB): 4.5 dB

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047616-B39421-B5048-Z810
Length: 3.8 mm
Height: 1.5 mm
Number of Pins: 8
Categories: EMI / RFI Components
Alternative Parts (Cross-Reference): B39421-B5048-Z810B39421B5048Z810;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Insertion Loss (dB): 4.5 dB

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1047616-B39421-B5048-Z810
Product Name EMI / RFI Components - B39421-B5048-Z810
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-245 4308RV-245XJLD , 4308RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details