EPCOS AG EMI / RFI Components - B39389G9353M100 B39389G9353M100

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047611-B39389G9353M 100 Length: 17.3 mm Frequency: 38.9 MHz Height: 8.7 mm Number of Pins: 5 Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39389G9353M100B3938 9-G9353-M100; B39389/G9353M100; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Insertion Loss (dB): 14.6 dB
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047611-B39389G9353M 100 Length: 17.3 mm Frequency: 38.9 MHz Height: 8.7 mm Number of Pins: 5 Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39389G9353M100B3938 9-G9353-M100; B39389/G9353M100; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Insertion Loss (dB): 14.6 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - B39389G9353M100 - 1047611-B39389G9353M100 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - B39389G9353M100
1047611-B39389G9353M100
EMI / RFI Components - B39389G9353M100 1047611-B39389G9353M100
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047611-B39389G9353M 100 Length: 17.3 mm Frequency: 38.9 MHz Height: 8.7 mm Number of Pins: 5 Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39389G9353M100B3938 9-G9353-M100; B39389/G9353M100; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Insertion Loss (dB): 14.6 dB

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047611-B39389G9353M100
Length: 17.3 mm
Frequency: 38.9 MHz
Height: 8.7 mm
Number of Pins: 5
Categories: EMI / RFI Components
Alternative Parts (Cross-Reference): B39389G9353M100B39389-G9353-M100; B39389/G9353M100;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 65 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -25 °C
Insertion Loss (dB): 14.6 dB

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1047611-B39389G9353M100
Product Name EMI / RFI Components - B39389G9353M100
Frequency 3.89E7 Hz
Unlock Full Specs
to access all available technical data

Similar Products