Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047550-B39202B9838P
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): B39202B9838P810B3920
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1047550-B39202B9838P810 |
| Product Name | OEM Parts - OEM Parts (A - B) - B39202B9838P810 |