Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970732-B39202B8650P8
Termination: SMD/SMT
Contact Plating: Gold
Mounting: SMD (SMT)
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 90 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 970732-B39202B8650P810 |
| Product Name | OEM Parts - OEM Parts (A - B) - B39202B8650P810 |