EPCOS AG EMI / RFI Components - B39162B7742E310 B39162B7742E310

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976765-B39162B7742E3 10 Length: 2.5 mm Height: 680 µm Number of Pins: 6 Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Insertion Loss (dB): 1.6 dB
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976765-B39162B7742E3 10 Length: 2.5 mm Height: 680 µm Number of Pins: 6 Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Insertion Loss (dB): 1.6 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - B39162B7742E310 - 976765-B39162B7742E310 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - B39162B7742E310
976765-B39162B7742E310
EMI / RFI Components - B39162B7742E310 976765-B39162B7742E310
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976765-B39162B7742E3 10 Length: 2.5 mm Height: 680 µm Number of Pins: 6 Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Insertion Loss (dB): 1.6 dB

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976765-B39162B7742E310
Length: 2.5 mm
Height: 680 µm
Number of Pins: 6
Categories: EMI / RFI Components
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Insertion Loss (dB): 1.6 dB

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 976765-B39162B7742E310
Product Name EMI / RFI Components - B39162B7742E310
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-392XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details