EPCOS AG EMI / RFI Components - B39121-B3886-H310 B39121-B3886-H310

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989116-B39121-B3886- H310 Termination: SMD/SMT Frequency: 121 MHz Number of Pins: 12 Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39121-B3886-H310B39 121B3886H310; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -25 °C
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989116-B39121-B3886- H310 Termination: SMD/SMT Frequency: 121 MHz Number of Pins: 12 Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39121-B3886-H310B39 121B3886H310; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -25 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - B39121-B3886-H310 - 989116-B39121-B3886-H310 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - B39121-B3886-H310
989116-B39121-B3886-H310
EMI / RFI Components - B39121-B3886-H310 989116-B39121-B3886-H310
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989116-B39121-B3886- H310 Termination: SMD/SMT Frequency: 121 MHz Number of Pins: 12 Categories: EMI / RFI Components Alternative Parts (Cross-Reference): B39121-B3886-H310B39 121B3886H310; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -25 °C

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989116-B39121-B3886-H310
Termination: SMD/SMT
Frequency: 121 MHz
Number of Pins: 12
Categories: EMI / RFI Components
Alternative Parts (Cross-Reference): B39121-B3886-H310B39121B3886H310;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -25 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 989116-B39121-B3886-H310
Product Name EMI / RFI Components - B39121-B3886-H310
Frequency 1.21E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-335 4308RV-335XJLD , 4308RV-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details